Galco Industrial Electronics Datasheets for Thermal Transfer Ribbons and Foils
Hot stamping foils or films are used to emboss a metallic or colored finish onto a surface, usually through a thermal bonding or hot stamping process.
Thermal Transfer Ribbons and Foils: Learn more
| Product Name | Notes |
|---|---|
| 3:1 Polyolefin Heatshrink 1/2 Inch | |
| Adhesive Labels, Solid Color | |
| All-Weather Vinyl Lbls 1.5 x 25ft | |
| B33, B7642, WHITE, 1.543 X 2 FIT | |
| B33, B7642, WHITE, 2.342 X 2 FIT | |
| C400X600YX1 Component Label | |
| CART M21 B342 .235INX7FT PERMASLEEVE | |
| CART M21 B342 .335INX7FT PERMASLEEVE | |
| CART M21 B342 .439INX7FT PERMASLEEVE | |
| CART M21 B342 .645INX7FT PERMASLEEVE | |
| Heat Shrink Labels, Single Side, | |
| Label Nylon 0.375in x 16ft BK/WT | |
| Label Nylon 0.5in x 16ft BK/WT | |
| Label Nylon 0.75in x 16ft BK/WT | |
| Label Polyester 0.375in x 1in WT | |
| Label Polyester 0.375in x 21ft BK/CL | |
| Label Polyester 0.375in x 21ft BK/WT | |
| Label Polyester 0.5in x 21ft BK/CL | |
| Label Polyester 0.5in x 21ft BK/WT | |
| Label Polyester 0.5in x 21ft WT/CL | |
| Label Polyester 0.5in x 2in WT 3000/RL | |
| Label Polyester 0.75in x 21ft BK/CL | |
| Label Polyester 0.75in x 21ft BK/WT | |
| Label Polyester 2.25in x 100ft PL | |
| Label Vinyl 0.25in x 21ft BK/WT | |
| Label Vinyl 0.375in x 21ft BK/WT | |
| Label Vinyl 0.375in x 21ft BK/YL | |
| Label Vinyl 0.5in x 21ft BK/YL | |
| Label Vinyl 0.75in x 0.5in 360/RL | |
| Label Vinyl 0.75in x 0.5in WT 5000/RL | |
| Label Vinyl 0.75in x 0.5in WT/CL | |
| Label Vinyl 0.75in x 14ft | |
| Label Vinyl 0.75in x 1in 340/RL | |
| Label Vinyl 0.75in x 21ft BK/OR | |
| Label Vinyl 0.75in x 21ft BK/WT | |
| Label Vinyl 0.75in x 21ft BK/YL | |
| Label Vinyl 0.75in x 21ft WT/BK | |
| Label Vinyl 0.75in x 21ft WT/GN | |
| Label Vinyl 1.125in x 100ft GN | |
| Label Vinyl 1.125in x 100ft RD | |
| Label Vinyl 1.125in x 100ft YL | |
| Label Vinyl 1.25in x 1in 200/RL | |
| Label Vinyl 1.5in x 14ft | |
| Label Vinyl 1in x 1.5in SL 250/RL | |
| Label Vinyl 1in x 50ft WT | |
| Label Vinyl 2.25in x 100ft BL | |
| Label Vinyl 2.25in x 100ft GY | |
| Label Vinyl 2.25in x 100ft OR | |
| Label Vinyl 2.25in x 100ft YL | |
| Label Vinyl 3.75in x 2in WT/CL 400/RL | |
| Label Vinyl 4in x 100ft WT | |
| Label Vinyl 4in x 100ft YL | |
| Lbl Polyester 0.25inx0.75in WT | |
| Lbl Polyester 0.49in x 1.06in WT | |
| Lbl Polyester 0.5in x 1.5in WT | |
| Lbl Polyester 0.5inx1.13in LT GR | |
| Lbl Polyimide 0.2in x 0.65in AM | |
| Marking strips | |
| MINI-WSB INLINE | |
| MP Cassette Continuous Heat Shrink Label | |
| MP Cassette Continuous Tape Label Nylon | |
| MP Cassette,Poly Cont Tape,1.5 W x 30' | |
| PXE Cassette, Continuous Tape, Polyester | |
| PXE Cassette,Adh Comp Nylon Cloth, 1 Wx | |
| PXE Cassette,Adh Comp Nylon Cloth,1 Wx1 | |
| PXE S000X100VAM MP Printer Cont. Self-L | |
| PXE S100X225VAM MP Printer Self-Lam Lab | |
| PXE T075X000VXM-BK MP Printer Cont. Tap | |
| Repositionable Vinyl Lbls 0.75x1 | |
| RMEH4BL Thermal Transfer Ribbon, Wax/Res | |
| RMER4BL Thermal Transfer Ribbon, Resin, | |
| SelfLam Vinyl Wrap Lbls 1.5x1 WT | |
| SLEEVE, 0.187 IN DIA X 1 IN W | |
| SLEEVE, 0.25 IN DIA X 1.75 IN W | |
| SLEEVE, 0.375 IN DIA X 0.75 IN W | |
| SLEEVE, 0.5 IN DIA X 2 IN W | |
| SLEEVE, 0.75 IN DIA X 1 IN W | |
| WMB Inline |