SFCable.com Datasheets for Data Baluns
Data baluns connect balanced lines to unbalanced lines for data applications.
Data Baluns: Learn more
| Product Name | Notes |
|---|---|
| 16CH Passive Video Balun with Power Server - High Series, built-in 24VDC 8.8Amp Power Supply, Work with VBP2412DC Only. Using UTP cable to transmit video signal and provide power to... | |
| 4CH Passive Video Balun with Power Server, built-in 36VDC 2.8Amp Power Supply, Work with VBP2412DC Only | |
| 8 Transmit a full motion color video signal up to 1200M / 4000Ft and a full motion monochrome (BandW) video signal up to 2400M / 8000ft. 4-channel active receiver hub,... | |
| 8 Transmit a full motion color video signal up to 1200M / 4000Ft and a full motion monochrome (BandW) video signal up to 2400M / 8000ft.. 4-channel active receiver hub,... | |
| Active 16-CH Video Balun - Active Receiver with extra interference rejection (use w/VBAU100T distance can go up to 5000ft). 16 BNC Out, 1U Rack mountable, 12V DC Power transformer included. | |
| Active 4-CH Video Balun - Active Receiver with extra interference rejection (use w/VBAU100T distance can go up to 5000ft). 8 BNC Out, 12V DC Power transformer included. Transmit a full... | |
| Active 8-CH Video Balun - Active Receiver with extra interference rejection (use w/VBAU100T distance can go up to 5000ft). 16 BNC Out, 1U Rack mountable, 12V DC Power transformer included. | |
| Active Video Balun - Active Receiver with extra interference rejection (use w/VBAU100T distance can go up to 5000ft). 2 BNC Out, 12V DC Power transformer included. Transmit a full motion... | |
| Active Video Balun - Active Transmitter with extra interference rejection (use w/VBAU100R distance can go up to 5000ft). 12V DC Power transformer included. Transmit a full motion color video signal... | |
| Audio Balun. RCA Female to 2 pin screw type terminal. | |
| BNC Passive Video Transceiver - K1 (20pcs Pack). Passive Ultra Mini Video Balun with extra interference rejection BNC male to 2 open 2 bare wire with Butt Connectors. No power... | |
| Cat5 VGA Long Range Receiver work with VADU01T and VADU04T Series 1x RJ45 input / 2xVGA and Audio Output. 12VDC Power. Transmission Distance up to 1000ft / 300m. VGA video... | |
| HDMI 1.2a Extender by CAT-5e/6 uses 2 CAT-5e/6 cables to extend the HDTV display up to 30meters/100ft for 1080p. Signaling rates up to 2.25Gbits in support of 1080P display. 5VDC... | |
| HDMI 1.2a Extender by CAT-5e/6 uses 2 CAT-5e/6 cables to extend the HDTV display up to 60meters/200ft for 1080p. Supports 165MHz/1.65Gbps per channel (4.95Gbps all channel) bandwidth. 5VDC 2Amp Power... | |
| HDMI Extender by CAT-5e/6 uses 1 CAT-5e/6 cables to extend the HDTV display up to 50meters/180ft for 1080p. Signaling rates up to1.65Gbps in support of 1080P display.. 5VDC 2Amp Power... | |
| HDMI1.2a+HDCP1.0/1.1 Repeater, clean out the digital noise (sparkles). Video Amplifier Bandwidth 1.65Gbps/165MHz Supports full HDMI audio and video up to1080p. Type A 19 pin Female. 5VDC Power Supply included. | |
| Long Range Twisted Pair Transmission System. Transmit a full motion color or monochrome video signal and data signal (RS422, RS485). Color range 1500m, B/W video signal up to 2400m. Three... | |
| Passive 16-Channel Video Balun with extra interference filter 16 BNC Female to 32 push in screw and RJ45 Jack type Terminals / Color 1000ft B/W 2000ft. Built-in 16 channel passive... | |
| Passive 4-Channel Video Balun with extra interference rejection 4 BNC Female to 1 RJ45 Female Jack and 8 push in screw type Terminals / Color 1000ft B/W 2000ft. Transmission distance... | |
| Passive 8-Channel Video Balun with extra interference rejection 8 BNC Female to 2 RJ45 Female Jack and 16 push in screw type Terminals / Color 1000ft B/W 2000ft. Transmit a... | |
| Passive Ultra Mini Video Balun with extra interference rejection BNC male to 2 open 2 bare wire with Butt Connectors. No power required. Transmission distance up to 300m / 1000ft... | |
| Passive Ultra Mini Video Balun with extra interference rejection BNC male to 2 push pin terminal / Color 1200ft B/W 2000ft, 1 pc. Use an Unshielded Twisted Pair cable (UTP),... | |
| Passive Ultra Mini Video Balun with extra interference rejection BNC male to 2 push pin terminal / Color 1200ft B/W 2000ft, 10 pcs/pack. Use an Unshielded Twisted Pair cable (UTP),... | |
| Passive Ultra Mini Video Balun with extra interference rejection BNC male to 2 push pin terminal / Color 1200ft B/W 2000ft, 2pcs kit. Use an Unshielded Twisted Pair cable (UTP),... | |
| Passive Video Balun with Data and Power with extra interference rejection 8" Pigtail BNC Male Cable+ 1x DC Female + 1x DC male + 2 baring wire for Data to... | |
| Passive Video Balun with DC Power connection with extra interference rejection 8" Pigtail BNC Male Cable and DC Male/Female to 4 push pin terminal / Color 1200ft B/W 2000ft, 2... | |
| Passive Video Balun with DC Power connection with extra interference rejection 8" Pigtail BNC Male Cable and DC Male/Female to RJ45 Female terminal / Color 1200ft B/W 2000ft, 2 pcs... | |
| Passive Video Balun with extra interference rejection 8" Pigtail BNC Male Cable to2 push pin terminal / Color 1200ft B/W 2000ft, 2 pcs kit. Uses an Unshielded Twisted Pair cable... | |
| Passive Video Balun with High Performance Ground Loop Isolator with 8" Pigtail BNC Male Cable, Push pin terminal Type | |
| Passive Video Balun with Power Guarantee, built-in 36VDC 4.2Amp Power Supply, Work with VBP2412DC Only | |
| Power Guarantee Convert up to 36VDC to 12VDC on camera site. BNC and DC Male to RJ45 Jack. Passive Video Balun and Power Step Down 12V DC Receiver, Standard 11.4cm... | |
| Transmit a color video signal up to 300M / 1000Ft, and a full motion monochrome (B&W) video signal up to 500M / 1600Ft. Transmit power signal up to 200M /... | |
| Transmit a color video signal up to 400M / 1200Ft, and a full motion monochrome (B&W) video signal up to 600M / 2000Ft. Passive; No power required. Eliminate coaxial cable. | |
| Transmit a full motion color video signal up to 1200M / 4000Ft and a full motion monochrome (BandW) video signal up to 2400M / 8000ft. Supports all bandbase signals including... | |
| Use an Unshielded Twisted Pair cable (UTP) to transmit full motion camera video signal in color up to 1000ft / 300m and in B/W up to 2000ft / 600m. | |
| Uses an Unshielded Twisted Pair cable (UTP), like CAT5, to transmit full motion camera video signal in B&W up to 2000ft / 600m and in color up to 1200ft /... | |
| Uses an Unshielded Twisted Pair cable UTP like CAT5 to transmit full motion camera video signal in color up to 1000ft / 300m, and in B/W up to 2000ft /... | |
| VBU05DC-1UPA is a passive video balun power hub device capable of transmitting 5 channels of baseband video signal and providing 12 VDC power for all 5 channels at the same... | |
| VBU110RJ-DCPA is a passive video and power balun device capable of transmitting baseband video signal and delivering 12 VDC power to the camera using UTP cable. This device is designed... | |
| VGA Balun 1 in 2 out Transmitter work with VADU122R Transmit VGA and Audio Signal up to 1000ft at 1024*768 VGA and Audio input/ One VGA and RJ45 output USB... | |
| VGA Balun 1 in 4 out Transmitter work with VADU122R Transmit VGA and Audio Signal up to 1000ft at 1024*768 VGA and Audio input/ One VGA and RJ45 output USB... | |
| VGA/PS2 Cat5 Extender support up to 1600*1200 1Cat5e Cable require. up to 1000Ft. Transmission distance of up to 1000ft / 300m. Transmission via UTP CAT5/5e. Extends VGA video, keyboard and... | |
| Video Balan Active receiver (use w/501512 transmiter) 5K ft | |
| VUSB-MINI is a passive device using UTP cabling to extend single USB connection at a distance up to 300 ft / 100m. VUSB-HUB is a passive device using UTP cabling... |