Active 4-CH Video Balun - Active Receiver with extra interference rejection (use w/VBAU100T distance can go up to 5000ft). 8 BNC Out, 12V DC Power transformer included. Transmit a full motion color video signal up to 4000ft / 1200m and a B/W video signal up to 8000ft / 2400m. 4 channel active receiver hub, built-in 4 pieces VAB100R. Supports all bandbase signals including PAL, NTSC, SECAM. Signal Transmission via UTP cable. Transmission Signal 1Vpp Composite Video. Built-in transient protection and ground lifting, damaging voltage spike problems are eliminated. Video receiving connectors with both RJ45 connector and screw type terminals. Use VPB400T 4 channel passive video transceiver as a transmitter to work with Active VAB400R receiver; transmission range is 3000ft / 1000m. Built-in Filter: 0~6MHz. Red LED: Power on/off. Yellow LED: Signal. Power supplied 12V DC.
| SFCable.com | |
|---|---|
| Product Category | Data Baluns |
| Product Number | VAB400R |
| Product Name | A-10 Active 4-CH Video Balun |