Active Video Balun - Active Receiver with extra interference rejection (use w/VBAU100T distance can go up to 5000ft). 2 BNC Out, 12V DC Power transformer included. Transmit a full motion color video signal up to 1200M / 4000Ft and a full motion monochrome (BandW) video signal up to 2400M / 8000Ft. Supports all bandbase signals including PAL, NTSC, SECAM. Signal Transmission via UTP CAT5 / CAT5e. Transmission Signal 1Vpp Composite Video. Built-in transient protection and ground lifting, which eliminates damaging voltage spike problems. Built-in Filter: 0~6MHz. Video receiving connectors with screw type terminals. Two BNC Video Outputs. Red LED: Power on/off. Yellow LED: Signal. Power supplied 12V DC.
| SFCable.com | |
|---|---|
| Product Category | Data Baluns |
| Product Number | VAB100R |
| Product Name | A-9 Active Video Balun - Active Receiver |