Passive Video Balun with Data and Power with extra interference rejection 8" Pigtail BNC Male Cable+ 1x DC Female + 1x DC male + 2 baring wire for Data to RJ45 Jack**For Power drop on cable run distances, please see installation manual. Transmit a color video signal up to 1000ft / 300m, and B/W video signal up to 1600ft / 500m. Transmit power signal up to 600ft / 200m. (Please see Voltage Drop List). Transmit data signal up to 1000ft / 300m. BNC male with RJ45 Jack; male and female 12V DC plug on one device. Video, camera power, data (RS422, 485) transmission over one standard CAT5 cable. Wave Filter Design, Anti-Static Design, Confirm to IEC 61000-4-2:1995 Standard. Interference Rejection. ABS Outer Shell.
| SFCable.com | |
|---|---|
| Product Category | Data Baluns |
| Product Number | VPB111RJ |
| Product Name | Passive Video Balun with Video, Power & Data |