Passive Ultra Mini Video Balun with extra interference rejection BNC male to 2 push pin terminal / Color 1200ft B/W 2000ft, 1 pc. Use an Unshielded Twisted Pair cable (UTP), like CAT5, to transmit full motion camera video signal in BandW up to 2000ft / 600m and in color up to 1200ft / 400m. Surge / Lightning Protection. Standard: IEC61000-4-5. ESD : Electrostatic Discharge Protection. Contact Discharge: 6KV / Air Discharge: 8KV. Standard: IEC61000-4-2. Wave / Interference Rejection and Noise Filter. Passive, no power required. Fast, easy installation, saving time and money. Substantial savings on the cost of the cable itself.
| SFCable.com | |
|---|---|
| Product Category | Data Baluns |
| Product Number | VPB100 |
| Product Name | Passive Video Filter Balun, Push-in Terminal Type |