Power Guarantee Convert up to 36VDC to 12VDC on camera site. BNC and DC Male to RJ45 Jack. Passive Video Balun and Power Step Down 12V DC Receiver, Standard 11.4cm Lead. Use an Unshielded Twisted Pair cable (UTP) to transmit video signal and delivering power to camera at the same time. Passive video balun with step down power stabilizer to 12V DC. Low cost with no additional cabling for power, save time on installation and trouble shooting. Transmission distance up to 1000ft / 300m. Support all baseband signal formats including PAL, NTSC and SECAM. Power input range from 15V to 40V DC. Maximum output power 12V DC with 500mA @ 180m / 600ft. Over current trouble indicator LED. RJ45 jack design for easy connection. RJ45 jack 568A and 568B miss wiring prevention design protect device from damage. Built-in Static Electricity and Lightning Surge Protection.
| SFCable.com | |
|---|---|
| Product Category | Data Baluns |
| Product Number | VBP2412DC |
| Product Name | Power Guarantee Passive Video Balun 12V DC Stabilizer |