Cat5 VGA Long Range Receiver work with VADU01T and VADU04T Series 1x RJ45 input / 2xVGA and Audio Output. 12VDC Power. Transmission Distance up to 1000ft / 300m. VGA video and audio signal transmission via UTP cable (CAT5 / CAT5e). Built-in brightness and contrast adjustors. Provides two sets of VGA video and audio outputs. Quality stereo audio High video resolution depends on the length and quality of UTP cable with standard resolution 1024x768 and up to 1600x1200 @ 60Hz. Exceptional interference rejection. Built-in transient protection. Multi-platform support; supports PC, Mac, Sun, and Linux systems. Supports VGA, SVGA, XGA, SXGA, and Multi-sync monitors. OS Support: Windows 2000 / XP / Linux / Mac / Sun. 12V DC Power.
| SFCable.com | |
|---|---|
| Product Category | Data Baluns |
| Product Number | VGAE1R |
| Product Name | Long Range VGA & Speaker Receiver |