Long Range Twisted Pair Transmission System. Transmit a full motion color or monochrome video signal and data signal (RS422, RS485). Color range 1500m, B/W video signal up to 2400m. Three position range switch for gain select on Transmitter. Five position distance range switch on Receiver. System is integrated with alarm sensor(PIR, magnetic, etc) or data(pan, tilt, zoom). Built-in transient protection and ground lifting, damaging voltage spike problems are eliminated.
| SFCable.com | |
|---|---|
| Product Category | Data Baluns |
| Product Number | 5015-SF-12 |
| Product Name | Video Balan Active Transmiter (use w/501511 receiver) 5Kft |