Passive Video Balun with extra interference rejection 8" Pigtail BNC Male Cable to2 push pin terminal / Color 1200ft B/W 2000ft, 2 pcs kit. Uses an Unshielded Twisted Pair cable (UTP), like CAT5, to transmit full motion camera video signal in BandW up to 2000ft / 600m and in color up to 1200ft / 400m. Built-in Filter: 0~6MHz with Extra Interference Rejection. Passive, no power required. Fast, easy installation, saving time and money. Substantial savings on the cost of the cable itself.
| SFCable.com | |
|---|---|
| Product Category | Data Baluns |
| Product Number | VPB100LP |
| Product Name | Passive Video Balun 8" Pigtail BNC Male (2pcs kit) |