Passive Video Balun with DC Power connection with extra interference rejection 8" Pigtail BNC Male Cable and DC Male/Female to RJ45 Female terminal / Color 1200ft B/W 2000ft, 2 pcs kit . **For Power drop on cable run distances, please see installation manual. Use an Unshielded Twisted Pair cable (UTP) to transmit full motion camera video signal in color up to 1000ft / 300m and in B/W up to 2000ft / 600m. No power required for video balun. Surge / Lightning Protection. 10/700 μs Pulses: 2KV. Standard: IEC61000-4-5. ESD : Electrostatic Discharge Protection. Contact Discharge: 6KV / Air Discharge: 8KV. Standard: IEC61000-4-2. Wave / Interference Rejection and Noise Filter. DC Power Lead: 12V~24V DC.
| SFCable.com | |
|---|---|
| Product Category | Data Baluns |
| Product Number | VPB110RJK |
| Product Name | Passive Video/Power Lead Balun RJ45 Kit |