VUSB-MINI is a passive device using UTP cabling to extend single USB connection at a distance up to 300 ft / 100m. VUSB-HUB is a passive device using UTP cabling to extend single USB connection and providing two port hub functions at a distance up to 150ft / 50m. These devices are consisted of two parts, a host and a remote unit. They can support USB 2.0, and 1.1 full and low speed devices with real-time transmission without delay. VUSB-MINI is ideal for use with i.e.: mouse and keyboard and VUSB-HUB is ideal for use with i.e.: digital camera and printer. Any UTP cabling (UTP/FTP/STP CAT5/5e/6) can be used. Both devices have RJ45 jacks for easy cabling and secure connection. Both devices offer a very small foot print, PnP installation without the need to install any drivers. They also have added protections against lightning power surge and electrostatic discharge.
| SFCable.com | |
|---|---|
| Product Category | Data Baluns |
| Product Number | VUSB-MINI |
| Product Name | Mini USB Extender Kit |