SFCable.com Long Range VGA & Speaker 1 in 4 out Transmitter VGAE4T

Description
VGA Balun 1 in 4 out Transmitter work with VADU122R Transmit VGA and Audio Signal up to 1000ft at 1024*768 VGA and Audio input/ One VGA and RJ45 output USB power. Transmission Distance up to 1000ft / 300m when used with VGAE1R. VGA video and audio signal transmission via UTP cable (CAT5 / CAT5e). 350 MHz signal transmission bandwidth. Provides four ports RJ45 outputs for transmission and one pair of local VGA video and audio outputs. Quality stereo audio High video resolution depends on the length and quality of UTP cable with standard resolution 1024x768 and up to 1600x1200 @ 60Hz. Exceptional interference rejection. Built-in transient protection. Multi-platform support; supports PC, Mac, Sun, and Linux systems. OS Support: Windows 2000 / XP / Linux / Mac / Sun. 12V DC or USB Power (12V DC power supply included).
Description
VGA Balun 1 in 4 out Transmitter work with VADU122R Transmit VGA and Audio Signal up to 1000ft at 1024*768 VGA and Audio input/ One VGA and RJ45 output USB power. Transmission Distance up to 1000ft / 300m when used with VGAE1R. VGA video and audio signal transmission via UTP cable (CAT5 / CAT5e). 350 MHz signal transmission bandwidth. Provides four ports RJ45 outputs for transmission and one pair of local VGA video and audio outputs. Quality stereo audio High video resolution depends on the length and quality of UTP cable with standard resolution 1024x768 and up to 1600x1200 @ 60Hz. Exceptional interference rejection. Built-in transient protection. Multi-platform support; supports PC, Mac, Sun, and Linux systems. OS Support: Windows 2000 / XP / Linux / Mac / Sun. 12V DC or USB Power (12V DC power supply included).

Suppliers

Company
Product
Description
Supplier Links
Long Range VGA & Speaker 1 in 4 out Transmitter - VGAE4T - SFCable.com
Hayward, CA, USA
Long Range VGA & Speaker 1 in 4 out Transmitter
VGAE4T
Long Range VGA & Speaker 1 in 4 out Transmitter VGAE4T
VGA Balun 1 in 4 out Transmitter work with VADU122R Transmit VGA and Audio Signal up to 1000ft at 1024*768 VGA and Audio input/ One VGA and RJ45 output USB power. Transmission Distance up to 1000ft / 300m when used with VGAE1R. VGA video and audio signal transmission via UTP cable (CAT5 / CAT5e). 350 MHz signal transmission bandwidth. Provides four ports RJ45 outputs for transmission and one pair of local VGA video and audio outputs. Quality stereo audio High video resolution depends on the length and quality of UTP cable with standard resolution 1024x768 and up to 1600x1200 @ 60Hz. Exceptional interference rejection. Built-in transient protection. Multi-platform support; supports PC, Mac, Sun, and Linux systems. OS Support: Windows 2000 / XP / Linux / Mac / Sun. 12V DC or USB Power (12V DC power supply included).

VGA Balun 1 in 4 out Transmitter work with VADU122R Transmit VGA and Audio Signal up to 1000ft at 1024*768 VGA and Audio input/ One VGA and RJ45 output USB power. Transmission Distance up to 1000ft / 300m when used with VGAE1R. VGA video and audio signal transmission via UTP cable (CAT5 / CAT5e). 350 MHz signal transmission bandwidth. Provides four ports RJ45 outputs for transmission and one pair of local VGA video and audio outputs. Quality stereo audio High video resolution depends on the length and quality of UTP cable with standard resolution 1024x768 and up to 1600x1200 @ 60Hz. Exceptional interference rejection. Built-in transient protection. Multi-platform support; supports PC, Mac, Sun, and Linux systems. OS Support: Windows 2000 / XP / Linux / Mac / Sun. 12V DC or USB Power (12V DC power supply included).

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Data Baluns
Product Number VGAE4T
Product Name Long Range VGA & Speaker 1 in 4 out Transmitter
Unlock Full Specs
to access all available technical data

Similar Products