Transmit a full motion color video signal up to 1200M / 4000Ft and a full motion monochrome (BandW) video signal up to 2400M / 8000ft. Supports all bandbase signals including PAL, NTSC, SECAM. Signal Transmission via UTP CAT5 / CAT5e. Transmission Signal 1Vpp Composite Video. Built-in transient protection and ground lifting, which eliminates damaging voltage spike problems. Built-in Filter: 0~6MHz . Can work with 4-channel Hub or 1U rack mounting receiver panel.
| SFCable.com | |
|---|---|
| Product Category | Data Baluns |
| Product Number | 5015-SF-58 |
| Product Name | 8000ft Active Video Transmitter (use with 5015-SF-59) |