Active 16-CH Video Balun - Active Receiver with extra interference rejection (use w/VBAU100T distance can go up to 5000ft). 16 BNC Out, 1U Rack mountable, 12V DC Power transformer included. Transmission distance up to 2000ft / 600m working with passive transceivers. Transmission distance up to 4000ft / 1200m, working with active transmitter. Supports all bandbase signals including PAL, NTSC, SECAM. Signal Transmission via UTP Cable. Transmission Signal 1Vpp Composite Video. 8 Channel Active Receiver Hub in 1U Rack Mounting Panel. Video receiving connectors with both RJ45 connector and screw type terminals. Panels can reside in the same rack as other equipment, such as switchers, multiplexers, DVR, video conferencing equipment, etc. Built-in highly balanced mode of video transmission with extra interference immunity. Built-in transient protection and ground lifting. Built-in Filter:
| SFCable.com | |
|---|---|
| Product Category | Data Baluns |
| Product Number | VAB1600R |
| Product Name | A-12 Active 16-CH Video Balun |