Active Video Balun - Active Transmitter with extra interference rejection (use w/VBAU100R distance can go up to 5000ft). 12V DC Power transformer included. Transmit a full motion color video signal up to 4000ft / 1200m and a B/W video signal up to 8000ft / 2400m. Supports all bandbase signals including PAL, NTSC, SECAM. Signal Transmission via UTP cable. Transmission Signal 1Vpp Composite Video. Built-in transient protection and ground lifting, which eliminates damaging voltage spike problems. Built-in Filter: 0~6MHz. Can work with 4-channel Hub or 1U rack mounting receiver panel. BNC Video Input. Red LED: Power on/off. Yellow LED: Signal. Power supplied 12V DC.
| SFCable.com | |
|---|---|
| Product Category | Data Baluns |
| Product Number | VAB100T |
| Product Name | A-8 Active Video Balun - Active Transmitter |