VGA/PS2 Cat5 Extender support up to 1600*1200 1Cat5e Cable require. up to 1000Ft. Transmission distance of up to 1000ft / 300m. Transmission via UTP CAT5/5e. Extends VGA video, keyboard and mouse signals. Real-time transmission. Built-in brightness and contrast adjustors. Power through USB in host unit and 12V DC only in remote unit. High video resolution depends on the length and quality of UTP cable with standard resolution 1024x768 and up to 1600x1200 @ 60Hz. Exceptional interference rejection. Built-in transient protection. Multiplatform support: supports PC, Mac, Sun, and Linux systems. Supports VGA, SVGA, XGA, SXGA and Multi-sync monitors. OS Support: Windows 2000, Windows XP, Linux, Mac and Sun.
| SFCable.com | |
|---|---|
| Product Category | Data Baluns |
| Product Number | VKEPS21000 |
| Product Name | Long Range VGA, PS2 Keyboard & Mouse Split Extender |