Passive 16-Channel Video Balun with extra interference filter 16 BNC Female to 32 push in screw and RJ45 Jack type Terminals / Color 1000ft B/W 2000ft. Built-in 16 channel passive transceivers in 1U rack mounting panel. Transmission distance up to 1000ft / 300m when working with passive transceivers. Transmission distance up to 2000ft / 600m when working with active receivers or transmitters. Passive; No power required. Built-in TVS (Transient Voltage Suppressors) for surge protection. Use RJ45 Jack or 16 screw type terminal to connect between units.
| SFCable.com | |
|---|---|
| Product Category | Data Baluns |
| Product Number | VPB1600TRJ |
| Product Name | 16-Channel Passive Video Balun / Transceiver |