Passive Video Balun with DC Power connection with extra interference rejection 8" Pigtail BNC Male Cable and DC Male/Female to 4 push pin terminal / Color 1200ft B/W 2000ft, 2 pcs kit . **For Power drop on cable run distances, please see installation manual. Use an Unshielded Twisted Pair cable (UTP), like CAT5, to transmit full motion camera video signal in color up to 1000ft / 300m, and in B/W up to 2000ft / 600m. No power required for video balun. Surge / Lightning Protection. Standard: IEC61000-4-5. ESD : Electrostatic Discharge Protection. Contact Discharge: 6KV / Air Discharge: 8KV. Standard: IEC61000-4-2. Wave / Interference Rejection and Noise Filter. DC Power Lead: 12V~24V DC.
| SFCable.com | |
|---|---|
| Product Category | Data Baluns |
| Product Number | VPB110TK |
| Product Name | Passive Video Balun with Power Connector Kit |