Passive 8-Channel Video Balun with extra interference rejection 8 BNC Female to 2 RJ45 Female Jack and 16 push in screw type Terminals / Color 1000ft B/W 2000ft. Transmit a color video signal up to1200ft / 400m, and B/W video signal up to 2000ft / 600m. Passive; No power required. Eliminate coaxial cable. Built-in Filter: 0~6MHz. Use RJ45 Jack or 8 screw type terminal to connect between units.
| SFCable.com | |
|---|---|
| Product Category | Data Baluns |
| Product Number | VPB800TRJ |
| Product Name | 8-Channel Passive Video Balun / Transceiver |