Uses an Unshielded Twisted Pair cable (UTP), like CAT5, to transmit full motion camera video signal in B&W up to 2000ft / 600m and in color up to 1200ft / 400m. Built-in Filter: 0~6MHz with Extra Interference Rejection. Passive, no power equired Fast, easy installation, saving time and money. Substantial savings on the cost of the cable itself.
| SFCable.com | |
|---|---|
| Product Category | Data Baluns |
| Product Number | 5015-SF-34 |
| Product Name | Video Balun BNC to UTP Terminal w/Filter, Pair |