Passive 4-Channel Video Balun with extra interference rejection 4 BNC Female to 1 RJ45 Female Jack and 8 push in screw type Terminals / Color 1000ft B/W 2000ft. Transmission distance up to 1000ft / 300m working with passive transceivers. Transmission distance up to 2000ft / 600m working with active receivers or transmitters. Supports all bandbase signals including NTSC, PAL, SECAM. Passive; No power required. Eliminate coaxial cable. Built-in Filter: 0~6MHz. Built-in TVS (Transient Voltage Suppressors) for surge protection. Use RJ45 Jack or 4 screw type terminal to connect between units.
| SFCable.com | |
|---|---|
| Product Category | Data Baluns |
| Product Number | VPB400TRJS |
| Product Name | 4-Channel Passive Video Balun / Transceiver |