8 Transmit a full motion color video signal up to 1200M / 4000Ft and a full motion monochrome (BandW) video signal up to 2400M / 8000ft.. 4-channel active receiver hub, built-in 4 pieces VBAU100R. Supports all bandbase signals including PAL, NTSC, SECAM. Signal Transmission via UTP CAT5 / CAT5e. Transmission Signal 1Vpp Composite Video. Built-in transient protection and ground lifting, damaging voltage spike problems are eliminated. Video receiving connectors with both RJ45 connector and screw type terminals. Use VBU400T 4-channel passive video transceiver as a transmitter to work with Active VBAU400R receiver; transmission range is 3000ft / 1000M. Built-in Filter: 0~6MHz. Red LED: Power on/off. Yellow LED: Signal.Power: 12V DC
| SFCable.com | |
|---|---|
| Product Category | Data Baluns |
| Product Number | 5015-SF-60 |
| Product Name | 4Ch Active Video Balun |