SFCable.com Long Range VGA & Speaker 1 in 2 out Transmitter VGAE1T

Description
VGA Balun 1 in 2 out Transmitter work with VADU122R Transmit VGA and Audio Signal up to 1000ft at 1024*768 VGA and Audio input/ One VGA and RJ45 output USB power. Transmission Distance up to 1000ft / 300m when used with VGAE1R. VGA video and audio signal transmission via UTP cable (CAT5 / CAT5e). 350 MHz signal transmission bandwidth. Provides one RJ45 output and one pair of local VGA video and audio outputs. Quality stereo audio. High video resolution depends on the length and quality of UTP cable with standard resolution 1024x768 and up to 1600x1200 @ 60Hz. Exceptional interference rejection. Built-in transient protection. Multi-platform support; supports PC, Mac, Sun, and Linux systems.
Description
VGA Balun 1 in 2 out Transmitter work with VADU122R Transmit VGA and Audio Signal up to 1000ft at 1024*768 VGA and Audio input/ One VGA and RJ45 output USB power. Transmission Distance up to 1000ft / 300m when used with VGAE1R. VGA video and audio signal transmission via UTP cable (CAT5 / CAT5e). 350 MHz signal transmission bandwidth. Provides one RJ45 output and one pair of local VGA video and audio outputs. Quality stereo audio. High video resolution depends on the length and quality of UTP cable with standard resolution 1024x768 and up to 1600x1200 @ 60Hz. Exceptional interference rejection. Built-in transient protection. Multi-platform support; supports PC, Mac, Sun, and Linux systems.

Suppliers

Company
Product
Description
Supplier Links
Long Range VGA & Speaker 1 in 2 out Transmitter - VGAE1T - SFCable.com
Hayward, CA, USA
Long Range VGA & Speaker 1 in 2 out Transmitter
VGAE1T
Long Range VGA & Speaker 1 in 2 out Transmitter VGAE1T
VGA Balun 1 in 2 out Transmitter work with VADU122R Transmit VGA and Audio Signal up to 1000ft at 1024*768 VGA and Audio input/ One VGA and RJ45 output USB power. Transmission Distance up to 1000ft / 300m when used with VGAE1R. VGA video and audio signal transmission via UTP cable (CAT5 / CAT5e). 350 MHz signal transmission bandwidth. Provides one RJ45 output and one pair of local VGA video and audio outputs. Quality stereo audio. High video resolution depends on the length and quality of UTP cable with standard resolution 1024x768 and up to 1600x1200 @ 60Hz. Exceptional interference rejection. Built-in transient protection. Multi-platform support; supports PC, Mac, Sun, and Linux systems.

VGA Balun 1 in 2 out Transmitter work with VADU122R Transmit VGA and Audio Signal up to 1000ft at 1024*768 VGA and Audio input/ One VGA and RJ45 output USB power. Transmission Distance up to 1000ft / 300m when used with VGAE1R. VGA video and audio signal transmission via UTP cable (CAT5 / CAT5e). 350 MHz signal transmission bandwidth. Provides one RJ45 output and one pair of local VGA video and audio outputs. Quality stereo audio. High video resolution depends on the length and quality of UTP cable with standard resolution 1024x768 and up to 1600x1200 @ 60Hz. Exceptional interference rejection. Built-in transient protection. Multi-platform support; supports PC, Mac, Sun, and Linux systems.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Data Baluns
Product Number VGAE1T
Product Name Long Range VGA & Speaker 1 in 2 out Transmitter
Unlock Full Specs
to access all available technical data

Similar Products