The CMR05C2R0DODR is a high-reliability silvered mica capacitor conforming to MIL-PRF-39001, rated for 2.0 pF with a capacitance tolerance of ±½ pF and a voltage rating of 50 Vdc. It operates over a temperature range of -55°C to +125°C, and has dimensions of 0.450 in (11.4 mm) length, 0.360 in (9.1 mm) height, and 0.170 in (4.3 mm) thickness, with a lead spacing of 0.225 in (5.7 mm) and lead diameter of 0.025 in (0.6 mm).
High-Reliability, Mica Capacitors 2µF 500V
2pF Mica Capacitor 500V Radial
CAP MICA 2PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR05C2R0DODR | 2002-CMR05C2R0DODR | CMR05C2R0DODR-ND | CMR05C2R0DODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.00E-6 microF | 2 microF | 2.00E-6 microF | |
| WVDC | 500 volts | 500 volts | 500 volts |