CMR05C3R0DODR is a high-reliability, dipped mica capacitor compliant with MIL-PRF-39001, rated for 3.0 pF at 50 Vdc, with a capacitance tolerance of ±½ pF (D), a temperature range of -55°C to +125°C, and dimensions of 0.450 in (11.4 mm) in length, 0.360 in (9.1 mm) in height, 0.170 in (4.3 mm) in thickness, a lead spacing of 0.225 in (5.7 mm), and a lead diameter of 0.025 in (0.6 mm).
High-Reliability, Mica Capacitors 3µF 500V
3pF Mica Capacitor 500V Radial
CAP MICA 3PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR05C3R0DODR | 2002-CMR05C3R0DODR | CMR05C3R0DODR-ND | CMR05C3R0DODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.00E-6 microF | 3 microF | 3.00E-6 microF | |
| WVDC | 500 volts | 500 volts | 500 volts |