CMR04F391JOAR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001, designed for use in ground, airborne, and space-borne applications. It has a capacitance of 390 pF with a tolerance of ±5%, a voltage rating of 300 Vdc, and operates from -55°C to +125°C. The package measures 0.390 in (9.9 mm) in length, 0.380 in (9.7 mm) in height, 0.220 in (5.6 mm) in thickness, with a lead spacing of 0.150 in (3.8 mm) and a lead diameter of 0.016 in (0.4 mm).
390pF Mica Capacitor 100V Radial
High-Reliability, Mica Capacitors 390µF 100V
CAP MICA 390PF 100V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04F391JOAR | CMR04F391JOAR-ND | 2002-CMR04F391JOAR | CMR04F391JOAR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.90E-4 microF | 390 microF | 3.90E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |