CMR05C2R5DODR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001, rated for 2.5 Vdc, with a capacitance of 2.5 pF, capacitance tolerance of ±½ pF (D), operating temperature range of -55 ºC to +125 ºC, and a physical size of 0.450 in (11.4 mm) in length, 0.360 in (9.1 mm) in height, 0.170 in (4.3 mm) in thickness, 0.225 in (5.7 mm) in spacing, and 0.025 in (0.6 mm) in lead diameter.
2.5pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 2.5µF 500V
CAP MICA 2.5PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR05C2R5DODR | CMR05C2R5DODR-ND | 2002-CMR05C2R5DODR | CMR05C2R5DODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.50E-6 microF | 2.5 microF | 2.50E-6 microF | |
| WVDC | 500 volts | 500 volts | 500 volts |