High-Reliability, Mica Capacitors 390µF 100V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
390pF Mica Capacitor 100V Radial
CMR MICA
| New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CMR04F391FPAR | CMR04F391FPAR | CMR04F391FPAR-ND | CMR04F391FPAR |
| Product Name | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 390 microF | 3.90E-4 microF | 3.90E-4 microF | |
| WVDC | 100 volts | 100 volts | 100 volts | |
| Packing Method | Bag | Bulk | Bulk; Bulk |