The CMR05C1R5DODR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001 specifications, rated for 1.5 pF with a tolerance of ±0.5 pF (D), up to 500 Vdc, and an operating temperature range of -55°C to +150°C. It has a case size of 0.450 in × 0.360 in × 0.170 in (11.4 mm × 9.1 mm × 4.3 mm), with a lead spacing of 0.225 in (5.7 mm) and a lead diameter of 0.025 in (0.6 mm).
High-Reliability, Mica Capacitors 1.5µF 500V
1.5pF Mica Capacitor 500V Radial
CAP MICA 1.5PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR05C1R5DODR | 2002-CMR05C1R5DODR | CMR05C1R5DODR-ND | CMR05C1R5DODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.50E-6 microF | 1.5 microF | 1.50E-6 microF | |
| WVDC | 500 volts | 500 volts | 500 volts |