Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 330PF 100V 5% RADIAL
High-Reliability, Mica Capacitors 330µF 100V
| Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04F331JPAM | CMR04F331JPAM-ND | 2002-CMR04F331JPAM |
| Product Name | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | ||
| Capacitance Range | 3.30E-4 microF | 330 microF | |
| Capacitance Tolerance | 5 (+/- %) | ||
| WVDC | 100 volts | 100 volts | |
| Lead Style | Radial; Radial Dipped |