CMR05C150JODR is a high-reliability silvered mica capacitor rated for 150 Vdc with a capacitance of 15 pF, ±5% tolerance, and operating temperature range of -55°C to +125°C. It is packaged in a dipped rectangular case measuring 0.450 in (11.4 mm) in length, 0.360 in (9.1 mm) in height, and 0.170 in (4.3 mm) in thickness, with a lead spacing of 0.225 in (5.7 mm) and lead diameter of 0.025 in (0.6 mm). It complies with MIL-PRF-39001 requirements for use in aerospace and defense systems.
High-Reliability, Mica Capacitors 15µF 500V
15pF Mica Capacitor 500V Radial
CAP MICA 15PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR05C150JODR | 2002-CMR05C150JODR | CMR05C150JODR-ND | CMR05C150JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.50E-5 microF | 15 microF | 1.50E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |