The CMR05C4R0DODR is a high-reliability dipped mica capacitor rated for 4.5 Vdc, with a capacitance of 4.5 pF, complying with MIL-PRF-39001. It has a case size of 0.450 in (11.4 mm) length, 0.360 in (9.1 mm) height, and 0.170 in (4.3 mm) thickness, with a lead spacing of 0.225 in (5.7 mm) and lead diameter of 0.025 in (0.6 mm). It operates within a temperature range of -55°C to +125°C and meets established reliability standards of 0.1% per 1,000 hours.
4pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 4µF 500V
CAP MICA 4PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR05C4R0DODR | CMR05C4R0DODR-ND | 2002-CMR05C4R0DODR | CMR05C4R0DODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 4.00E-6 microF | 4 microF | 4.00E-6 microF | |
| WVDC | 500 volts | 500 volts | 500 volts |