CMR05C180JODR is a high-reliability dipped silvered mica capacitor compliant with MIL-PRF-39001, rated for 18 pF capacitance and 300 Vdc, with a capacitance tolerance of ±5% (J), operating temperature range of -55 ºC to +125 ºC, and dimensions of 0.450 in (11.4 mm) length, 0.360 in (9.1 mm) height, 0.170 in (4.3 mm) thickness, 0.225 in (5.7 mm) lead spacing, and 0.025 in (0.6 mm) lead diameter.
High-Reliability, Mica Capacitors 18µF 500V
18pF Mica Capacitor 500V Radial
CAP MICA 18PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR05C180JODR | 2002-CMR05C180JODR | CMR05C180JODR-ND | CMR05C180JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.80E-5 microF | 18 microF | 1.80E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |