CMR04F361JOAR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001, rated for 300 Vdc, with a capacitance of 360 pF and a tolerance of ±5%. It has a case size of 0.390 in (9.9 mm) in length, 0.380 in (9.7 mm) in height, 0.220 in (5.6 mm) in thickness, a lead spacing of 0.150 in (3.8 mm), and a lead diameter of 0.016 in (0.4 mm). The operating temperature range is -55 °C to +125 °C.
360pF Mica Capacitor 100V Radial
High-Reliability, Mica Capacitors 360µF 100V
CAP MICA 360PF 100V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04F361JOAR | CMR04F361JOAR-ND | 2002-CMR04F361JOAR | CMR04F361JOAR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.60E-4 microF | 360 microF | 3.60E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |