Cornell Dubilier Mica CMR05C1R0DODR

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CMR05C1R0DODR is a high-reliability, dipped silvered mica capacitor rated for 500 Vdc, with a capacitance of 1 pF and a tolerance of ±½ pF (D). It has a case size of 0.450 in × 0.360 in × 0.170 in (11.4 mm × 9.1 mm × 4.3 mm), with a lead spacing of 0.225 in (5.7 mm) and lead diameter of 0.025 in (0.6 mm). The operating temperature range is -55°C to +125°C. The part meets MIL-PRF-39001 requirements and is designed for high-grade ground, airborne, and space-borne applications.

Datasheet Summary
Powered by GS/AI

CMR05C1R0DODR is a high-reliability, dipped silvered mica capacitor rated for 500 Vdc, with a capacitance of 1 pF and a tolerance of ±½ pF (D). It has a case size of 0.450 in × 0.360 in × 0.170 in (11.4 mm × 9.1 mm × 4.3 mm), with a lead spacing of 0.225 in (5.7 mm) and lead diameter of 0.025 in (0.6 mm). The operating temperature range is -55°C to +125°C. The part meets MIL-PRF-39001 requirements and is designed for high-grade ground, airborne, and space-borne applications.

Suppliers

Company
Product
Description
Supplier Links
Mica - CMR05C1R0DODR - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet
Mica and PTFE Capacitors - CMR05C1R0DODR-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CMR05C1R0DODR-ND
Mica and PTFE Capacitors CMR05C1R0DODR-ND
1pF Mica Capacitor 500V Radial

1pF Mica Capacitor 500V Radial

Buy Now Datasheet
Mica Capacitors 2002-CMR05C1R0DODR
High-Reliability, Mica Capacitors 1µF 500V

High-Reliability, Mica Capacitors 1µF 500V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - CMR05C1R0DODR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CMR05C1R0DODR
Capacitors - Mica and PTFE Capacitors CMR05C1R0DODR
CAP MICA 1PF 500V RADIAL

CAP MICA 1PF 500V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CMR05C1R0DODR CMR05C1R0DODR-ND 2002-CMR05C1R0DODR CMR05C1R0DODR
Product Name Mica Mica and PTFE Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica Mica; Mica
Capacitance Range 1.00E-6 microF 1 microF 1.00E-6 microF
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101193U040BD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details