CMR04F910JODR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001, rated for 300 Vdc with a capacitance of 910 pF and a tolerance of ±5% (J). It has a case dimensions of 0.370 in (9.4 mm) length, 0.350 in (8.9 mm) height, 0.200 in (5.1 mm) thickness, and a 0.150 in (3.8 mm) lead spacing. The operating temperature range is -55°C to +125°C. The part is designed for aerospace and military applications requiring established reliability.
High-Reliability, Mica Capacitors 91µF 500V
91pF Mica Capacitor 500V Radial
CAP MICA 91PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04F910JODR | 2002-CMR04F910JODR | CMR04F910JODR-ND | CMR04F910JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 9.10E-5 microF | 91 microF | 9.10E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |