CMR05C100DODR is a high-reliability silvered mica capacitor in the CMR series, meeting MIL-PRF-39001 specifications. It has a capacitance of 100 pF with a tolerance of ±5% (J), a voltage rating of 50 Vdc, and operates from -55°C to +125°C. The case dimensions are 0.450 in (11.4 mm) in length, 0.360 in (9.1 mm) in height, 0.170 in (4.3 mm) in thickness, and a lead spacing of 0.225 in (5.7 mm) with a lead diameter of 0.025 in (0.6 mm).
10pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 10µF 500V
CAP MICA 10PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR05C100DODR | CMR05C100DODR-ND | 2002-CMR05C100DODR | CMR05C100DODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.00E-5 microF | 10 microF | 1.00E-5 microF | |
| WVDC | 500 volts | 500 volts | 500 volts |