CMR05C3R5DODR is a high-reliability silvered mica capacitor complying with MIL-PRF-39001, rated for 50 Vdc to 500 Vdc and operating from -55 °C to +125 °C. It has a capacitance of 3.5 pF with a tolerance of ±½ pF (D), and measures 0.450 in (11.4 mm) in length, 0.360 in (9.1 mm) in height, and 0.170 in (4.3 mm) in thickness, with a lead spacing of 0.225 in (5.7 mm) and lead diameter of 0.025 in (0.6 mm).
High-Reliability, Mica Capacitors 3.5µF 500V
3.5pF Mica Capacitor 500V Radial
CAP MICA 3.5PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR05C3R5DODR | 2002-CMR05C3R5DODR | CMR05C3R5DODR-ND | CMR05C3R5DODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.50E-6 microF | 3.5 microF | 3.50E-6 microF | |
| WVDC | 500 volts | 500 volts | 500 volts |