4 Pos 2.54mm Crimp Wire Housing, Female, Signal, Straight Product overview: 1456983-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1456983-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1380527-1456983-1
Category: Connectors, Interconnects>Rectan
Series: 0.64
Number of Positions: 4
Pitch: 0.100" (2.54mm)
Color: Black
Features: Connector Position Assurance (CPA)
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Locking Ramp
Package: Bulk
Contact Termination: Crimp
Standard Package: 900 pcs
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: TE Connectivity
Base Product Number: 1456983
Moisture Sensitivity Level (MSL): 1 (Unlimited)
1X4 FEM UNSEALED LOW PROFILE, KE
UN-SEALED CONNECTOR
Connectors
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-1456983-1 | 1380527-1456983-1 | 17-1456983-1-ND | 1456983-1 |
| Product Name | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Rectangular Connector Housings | |
| Gender | Female / Jack |