Body Features Body Material : Brass Body Plating Material : White Bronze
Configuration Features Number of Positions : 1
Contact Features Contact Base Material : Beryllium Copper
Dimensions Product Length : 22 MM [.86 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Angle : Straight Panel Mount Feature : With Panel Mount Feature Type : Flanged
Other Dielectric Material : PTFE
Product Type Features Connector System : Cable-to-Panel Lightning/EMP Protection : None RF Connector Type : 7-16 Series Sealable : No
Usage Conditions Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ]
Body Features
- Body Material : Brass
- Body Plating Material : White Bronze
Configuration Features
Contact Features
- Contact Base Material : Beryllium Copper
Dimensions
- Product Length : 22 MM [.86 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mounting Angle : Straight
- Panel Mount Feature : With
- Panel Mount Feature Type : Flanged
Other
- Dielectric Material : PTFE
Product Type Features
- Connector System : Cable-to-Panel
- Lightning/EMP Protection : None
- RF Connector Type : 7-16 Series
- Sealable : No
Usage Conditions
- Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ]