TE Connectivity Headers, Male Pins 146257-1

Description
Connector Header Through Hole 2 position
Request a Quote Datasheet
Description
Connector Header Through Hole 2 position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 146257-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
146257-1-ND
Headers, Male Pins 146257-1-ND
Connector Header Through Hole 2 position

Connector Header Through Hole 2 position

Buy Now Datasheet
02 Modii Hdr Drst B/a .100Cl Rohs Compliant Amp - Te Connectivity - 33B4914 - Newark, An Avnet Company
Chicago, IL, United States
02 Modii Hdr Drst B/a .100Cl Rohs Compliant Amp - Te Connectivity
33B4914
02 Modii Hdr Drst B/a .100Cl Rohs Compliant Amp - Te Connectivity 33B4914
02 MODII HDR DRST B/A .100CL ROHS COMPLIANT: NO

02 MODII HDR DRST B/A .100CL ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 146257-1-ND 33B4914
Product Name Headers, Male Pins 02 Modii Hdr Drst B/a .100Cl Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50015-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Quick Connects, Quick Disconnect Connectors - 36-4904-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PwrBlade ® - 51915-016LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers