TE Connectivity Electronic Connector 1456968-3

Description
Contact SKT Crimp ST Cable Mount 20-22AWG T/R Product overview: 1456968-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1456968-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Contact SKT Crimp ST Cable Mount 20-22AWG T/R Product overview: 1456968-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1456968-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
332-1456968-3
Electronic Connector 332-1456968-3
Contact SKT Crimp ST Cable Mount 20-22AWG T/R Product overview: 1456968-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1456968-3 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 20-22AWG T/R Product overview: 1456968-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1456968-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333833-1456968-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333833-1456968-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333833-1456968-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333833-1456968-3 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Silver Contact Finish Thickness: 39.4µin (1.00µm) Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 7,500 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -1456968-3-LSI,A1279 86DKRINACTIVE,-14569 68-3-SI,A127986TR,A1 27986DKR,A127986CT,1 456968-3-ND,A127986D KR-ND Base Product Number: 1456968 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333833-1456968-3
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Stamped
Contact Finish: Silver
Contact Finish Thickness: 39.4µin (1.00µm)
Wire Gauge: 20-22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 7,500
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -1456968-3-LSI,A127986DKRINACTIVE,-1456968-3-SI,A127986TR,A127986DKR,A127986CT,1456968-3-ND,A127986DKR-ND
Base Product Number: 1456968
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Rectangular Connector Contacts - A127986TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A127986TR-ND
Rectangular Connector Contacts A127986TR-ND
Socket Contact Silver 20-22 AWG Crimp Stamped

Socket Contact Silver 20-22 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A127986CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A127986CT-ND
Rectangular Connector Contacts A127986CT-ND
Socket Contact Silver 20-22 AWG Crimp Stamped

Socket Contact Silver 20-22 AWG Crimp Stamped

Buy Now Datasheet
Contact,female, 0.64, 20 To 22 Awg, Ag Te Connectivity - 16AC8683 - Newark, An Avnet Company
Chicago, IL, United States
Contact,female, 0.64, 20 To 22 Awg, Ag Te Connectivity
16AC8683
Contact,female, 0.64, 20 To 22 Awg, Ag Te Connectivity 16AC8683
CONTACT,FEMALE, 0.64, 20 TO 22 AWG, AG

CONTACT,FEMALE, 0.64, 20 TO 22 AWG, AG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-1456968-3 1333833-1456968-3 A127986TR-ND 16AC8683
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Rectangular Connector Contacts Contact,female, 0.64, 20 To 22 Awg, Ag Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASS-A - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Power Connectors - 1330G11 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers