TE Connectivity Headers, Male Pins 146256-3

Description
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 146256-3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
146256-3-ND
Headers, Male Pins 146256-3-ND
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"

"Connector Header Through Hole 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
06 Modii Hdr Drst B/a .100Cl Rohs Compliant Amp - Te Connectivity - 33B4907 - Newark, An Avnet Company
Chicago, IL, United States
06 Modii Hdr Drst B/a .100Cl Rohs Compliant Amp - Te Connectivity
33B4907
06 Modii Hdr Drst B/a .100Cl Rohs Compliant Amp - Te Connectivity 33B4907
06 MODII HDR DRST B/A .100CL ROHS COMPLIANT: NO

06 MODII HDR DRST B/A .100CL ROHS COMPLIANT: NO

Supplier's Site
06 Modii Hdr Drst B/a .100Cl Amp - Te Connectivity - 41AJ2827 - Newark, An Avnet Company
Chicago, IL, United States
06 Modii Hdr Drst B/a .100Cl Amp - Te Connectivity
41AJ2827
06 Modii Hdr Drst B/a .100Cl Amp - Te Connectivity 41AJ2827
06 MODII HDR DRST B/A .100CL

06 MODII HDR DRST B/A .100CL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 146256-3-ND 33B4907
Product Name Headers, Male Pins 06 Modii Hdr Drst B/a .100Cl Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50016-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details