TE Connectivity Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
200
250
300
350
400
450
480
490
500
510
520
530
540
541
542
543
544
545
546
547
548
549
550
551
552
560
570
580
590
600
610
650
700
750
800
850
900
1000
1023
| Product Name | Notes |
|---|---|
| Body Features Circular Connector Insulation Material Type : PA66 Environmental Protection : IP67 Environmental Protection Type : Sealed Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Contacts Preloaded : No... | |
| Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Dimensions Cable Diameter Range : 11.5 MM , 12.2 MM [.48 INCH , .45 INCH ]... | |
| Body Features Connector & Keying Code : 0102 Primary Product Color : Black Configuration Features Number of Positions : 75 Number of Rows : 5 Number of Sections : 4 Number of Signal Positions : 68... | |
| Body Features Connector & Keying Code : 01 Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 5 Number of Sections : 2 Number of Signal Positions : 50... | |
| Body Features Connector & Keying Code : 02 Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 5 Number of Sections : 2 Number of Signal Positions : 50... | |
| Body Features Connector & Keying Code : 03 Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 5 Number of Sections : 2 Number of Signal Positions : 50... | |
| Body Features Connector & Keying Code : 04 Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 5 Number of Sections : 2 Number of Signal Positions : 50... | |
| Body Features Connector & Keying Code : 05 Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 5 Number of Sections : 2 Number of Signal Positions : 50... | |
| Body Features Connector & Keying Code : 05 Primary Product Color : Black Configuration Features Number of Positions : 60 Number of Rows : 6 Number of Sections : 2 Number of Signal Positions : 60... | |
| Body Features Connector & Keying Code : 06 Primary Product Color : Black Configuration Features Number of Positions : 60 Number of Rows : 6 Number of Sections : 2 Number of Signal Positions : 60... | |
| Body Features Connector & Keying Code : 07 Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 5 Number of Sections : 2 Number of Signal Positions : 50... | |
| Body Features Connector & Keying Code : 07 Primary Product Color : Black Configuration Features Number of Positions : 60 Number of Rows : 6 Number of Sections : 2 Number of Signal Positions : 60... | |
| Body Features Connector & Keying Code : 08 Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 5 Number of Sections : 2 Number of Signal Positions : 50... | |
| Body Features Connector & Keying Code : 09 Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 5 Number of Sections : 2 Number of Signal Positions : 50... | |
| Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 24... | |
| Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 40... | |
| Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 70 Number of Rows : 5 Number of Sections : 2 Number of Signal Positions : 70... | |
| Body Features Connector & Keying Code : AA Configuration Features Number of Positions : 126 Number of Rows : 10 Number of Sections : 2 Number of Signal Positions : 126 PCB Mount Orientation : Vertical... | |
| Body Features Connector & Keying Code : AA Configuration Features Number of Positions : 86 Number of Rows : 10 Number of Sections : 2 Number of Signal Positions : 80 PCB Mount Orientation : Vertical... | |
| Body Features Connector & Keying Code : AA Primary Product Color : Black Configuration Features Number of Positions : 64 Number of Rows : 4 Number of Sections : 4 Number of Signal Positions : 64... | |
| Body Features Connector & Keying Code : AA Primary Product Color : Black Configuration Features Number of Positions : 86 Number of Rows : 10, 2 Number of Sections : 2 Number of Signal Positions :... | |
| Body Features Connector & Keying Code : AB Primary Product Color : Black Configuration Features Number of Positions : 80 Number of Rows : 4 Number of Sections : 4 Number of Signal Positions : 80... | |
| Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 24... | |
| Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 40... | |
| Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Number of Positions : 70 Number of Rows : 5 Number of Sections : 2 Number of Signal Positions : 70... | |
| Body Features Connector & Keying Code : BB Primary Product Color : Black Configuration Features Number of Positions : 80 Number of Rows : 2, 10 Number of Sections : 2 Number of Signal Positions :... | |
| Body Features Connector & Keying Code : C Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 40... | |
| Body Features Connector & Keying Code : C Primary Product Color : Black Configuration Features Number of Positions : 70 Number of Rows : 5 Number of Sections : 2 Number of Signal Positions : 70... | |
| Body Features Connector & Keying Code : CC Configuration Features Number of Positions : 86 Number of Rows : 10 Number of Sections : 2 Number of Signal Positions : 80 PCB Mount Orientation : Vertical... | |
| Body Features Connector & Keying Code : D Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 40... | |
| Body Features Connector & Keying Code : D Primary Product Color : Black Configuration Features Number of Positions : 70 Number of Rows : 5 Number of Sections : 2 Number of Signal Positions : 70... |
| << Prev | Next >> |