TE Connectivity Automotive Headers DRC23-40PA-N012

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1.02 MM  [.04 INCH ] Dimensions Connector Length : 45.34 MM  [1.785 INCH ] Connector Width : 96.52 MM  [3.8 INCH ] PCB Thickness (Recommended) : .78 - 1.57 MM  [.031 - .062 INCH ] Profile Height from PCB : 38.1 MM  [1.5 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Voltage Rating (Max) (VAC) : 250 Voltage Rating (Max) (VDC) : 250 Housing Features Centerline (Pitch) : 4.42 MM  [.174 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DRC23-40PX Packaging Features Packaging Method : Box Packaging Quantity : 48 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1.02 MM  [.04 INCH ] Dimensions Connector Length : 45.34 MM  [1.785 INCH ] Connector Width : 96.52 MM  [3.8 INCH ] PCB Thickness (Recommended) : .78 - 1.57 MM  [.031 - .062 INCH ] Profile Height from PCB : 38.1 MM  [1.5 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Voltage Rating (Max) (VAC) : 250 Voltage Rating (Max) (VDC) : 250 Housing Features Centerline (Pitch) : 4.42 MM  [.174 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DRC23-40PX Packaging Features Packaging Method : Box Packaging Quantity : 48 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - DRC23-40PA-N012 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
DRC23-40PA-N012
Automotive Headers DRC23-40PA-N012
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1.02 MM  [.04 INCH ] Dimensions Connector Length : 45.34 MM  [1.785 INCH ] Connector Width : 96.52 MM  [3.8 INCH ] PCB Thickness (Recommended) : .78 - 1.57 MM  [.031 - .062 INCH ] Profile Height from PCB : 38.1 MM  [1.5 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Voltage Rating (Max) (VAC) : 250 Voltage Rating (Max) (VDC) : 250 Housing Features Centerline (Pitch) : 4.42 MM  [.174 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DRC23-40PX Packaging Features Packaging Method : Box Packaging Quantity : 48 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 4
  • Number of Sections : 2
  • Number of Signal Positions : 40
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : 1.02 MM  [.04 INCH ]

Dimensions


  • Connector Length : 45.34 MM  [1.785 INCH ]
  • Connector Width : 96.52 MM  [3.8 INCH ]
  • PCB Thickness (Recommended) : .78 - 1.57 MM  [.031 - .062 INCH ]
  • Profile Height from PCB : 38.1 MM  [1.5 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12, 24
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250
  • Voltage Rating (Max) (VAC) : 250
  • Voltage Rating (Max) (VDC) : 250

Housing Features


  • Centerline (Pitch) : 4.42 MM  [.174 INCH ]

Industry Standards


  • IP Rating : Not Tested
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Screw
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Other


  • Interface Number : DRC23-40PX

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 48

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Headers, Male Pins - 1734-1893-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-1893-ND
Headers, Male Pins 1734-1893-ND
Connector Header Board Edge, Through Hole, Right Angle 40 position

Connector Header Board Edge, Through Hole, Right Angle 40 position

Buy Now Datasheet
Automotive Conn, 40Pos, Rcpt, 250Vdc; Product Range Deutsch - Te Connectivity - 38AH5578 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 40Pos, Rcpt, 250Vdc; Product Range Deutsch - Te Connectivity
38AH5578
Automotive Conn, 40Pos, Rcpt, 250Vdc; Product Range Deutsch - Te Connectivity 38AH5578
AUTOMOTIVE CONN, 40POS, RCPT, 250VDC; Product Range:DRC Series; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:40Contacts; Automotive Contact Type:PCB Pin; Contact Material:-; Contact Plating:Gold RoHS Compliant: Yes

AUTOMOTIVE CONN, 40POS, RCPT, 250VDC; Product Range:DRC Series; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:40Contacts; Automotive Contact Type:PCB Pin; Contact Material:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
Board Mount Connector - DRC Series - DRC23-40PA-N012 - LADD Distribution
Kettering, OH, USA
Board Mount Connector - DRC Series
DRC23-40PA-N012
Board Mount Connector - DRC Series DRC23-40PA-N012
90° molded pins

90° molded pins

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company LADD Distribution
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors
Product Number DRC23-40PA-N012 1734-1893-ND 38AH5578 DRC23-40PA-N012
Product Name Automotive Headers Headers, Male Pins Automotive Conn, 40Pos, Rcpt, 250Vdc; Product Range Deutsch - Te Connectivity Board Mount Connector - DRC Series
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Receptacle Automotive Connector
Termination Through Hole - Solder
Mounting Panel Mount Board Edge, Through Hole, Right Angle PC Mount, Receptacle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28542-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Number of Contacts 8 #
View Details
2 suppliers
Ribbon Cable Connectors - 102161-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Headers, Male Pins - A28547-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Headers, Male Pins - A26615-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
4 suppliers