LADD Distribution Board Mount Connector - DRC Series DRC13-40PA

Description
90° molded pins
Request a Quote Datasheet
Description
90° molded pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Connector - DRC Series - DRC13-40PA - LADD Distribution
Kettering, OH, USA
Board Mount Connector - DRC Series
DRC13-40PA
Board Mount Connector - DRC Series DRC13-40PA
90° molded pins

90° molded pins

Supplier's Site Datasheet
Automotive Headers - DRC13-40PA - TE Connectivity
Berwyn, PA, United States
Automotive Headers
DRC13-40PA
Automotive Headers DRC13-40PA
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Pin Diameter : 1.59 MM  [.063 INCH ] Dimensions Connector Length : 35.31 MM  [1.39 INCH ] Connector Width : 95.05 MM  [3.742 INCH ] PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ] Profile Height from PCB : 50.42 MM  [1.985 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.45 MM  [.216 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DRC14-40PX Packaging Features Packaging Method : Box Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 4
  • Number of Sections : 2
  • Number of Signal Positions : 40
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin
  • Mating Pin Diameter : 1.59 MM  [.063 INCH ]

Dimensions


  • Connector Length : 35.31 MM  [1.39 INCH ]
  • Connector Width : 95.05 MM  [3.742 INCH ]
  • PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ]
  • Profile Height from PCB : 50.42 MM  [1.985 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 24, 12
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 5.45 MM  [.216 INCH ]

Industry Standards


  • IP Rating : Not Tested
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Screw
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Other


  • Interface Number : DRC14-40PX

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 36

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Headers, Male Pins - 1734-DRC13-40PA-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-DRC13-40PA-ND
Headers, Male Pins 1734-DRC13-40PA-ND
Rectangular Connectors - Housings

Rectangular Connectors - Housings

Buy Now Datasheet
Automotive Connectors - 2175531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2175531
Automotive Connectors 2175531
TE Connectivity DRC13-40PA

TE Connectivity DRC13-40PA

Supplier's Site
Automotive Connectors - 2175530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2175530
Automotive Connectors 2175530
TE Connectivity DRC13-40PA

TE Connectivity DRC13-40PA

Supplier's Site
Singapore, Singapore
Electronic Connector
361-DRC13-40PA
Electronic Connector 361-DRC13-40PA
40P RECP ASM Product overview: DRC13-40PA from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-DRC13-40PA can be used for catalog matching and distributor lookup.

40P RECP ASM Product overview: DRC13-40PA from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-DRC13-40PA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  LADD Distribution TE Connectivity DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number DRC13-40PA DRC13-40PA 1734-DRC13-40PA-ND 2175531 361-DRC13-40PA
Product Name Board Mount Connector - DRC Series Automotive Headers Headers, Male Pins Automotive Connectors Electronic Connector
Mounting PC Mount, Receptacle Panel Mount Panel Mount, Through Hole, Right Angle Screw
Current Rating 13.0 amps 13.0 amps 13.0 amps
Number of Contacts 40 # 40 #
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data