TE Connectivity Automotive Headers DRCP25-86PBB-GC03

Description
Body Features Connector & Keying Code : BB Primary Product Color : Black Configuration Features Number of Positions : 80 Number of Rows : 10, 2 Number of Sections : 2 Number of Signal Positions : 80 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5, 25 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1.02 MM , 2.43 MM  [.094 INCH , .04 INCH ] Dimensions Connector Length : 44.54 MM  [1.753 INCH ] Connector Width : 91.6 MM  [3.606 INCH ] PCB Thickness (Recommended) : .78 - 3.18 MM  [.031 - .125 INCH ] Profile Height from PCB : 31.9 MM  [1.256 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Voltage Rating (Max) (VAC) : 250 Voltage Rating (Max) (VDC) : 250 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : Not Tested Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 48 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : BB Primary Product Color : Black Configuration Features Number of Positions : 80 Number of Rows : 10, 2 Number of Sections : 2 Number of Signal Positions : 80 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5, 25 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1.02 MM , 2.43 MM  [.094 INCH , .04 INCH ] Dimensions Connector Length : 44.54 MM  [1.753 INCH ] Connector Width : 91.6 MM  [3.606 INCH ] PCB Thickness (Recommended) : .78 - 3.18 MM  [.031 - .125 INCH ] Profile Height from PCB : 31.9 MM  [1.256 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Voltage Rating (Max) (VAC) : 250 Voltage Rating (Max) (VDC) : 250 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : Not Tested Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 48 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - DRCP25-86PBB-GC03 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
DRCP25-86PBB-GC03
Automotive Headers DRCP25-86PBB-GC03
Body Features Connector & Keying Code : BB Primary Product Color : Black Configuration Features Number of Positions : 80 Number of Rows : 10, 2 Number of Sections : 2 Number of Signal Positions : 80 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5, 25 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1.02 MM , 2.43 MM  [.094 INCH , .04 INCH ] Dimensions Connector Length : 44.54 MM  [1.753 INCH ] Connector Width : 91.6 MM  [3.606 INCH ] PCB Thickness (Recommended) : .78 - 3.18 MM  [.031 - .125 INCH ] Profile Height from PCB : 31.9 MM  [1.256 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Voltage Rating (Max) (VAC) : 250 Voltage Rating (Max) (VDC) : 250 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : Not Tested Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 48 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : BB
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 80
  • Number of Rows : 10, 2
  • Number of Sections : 2
  • Number of Signal Positions : 80
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5, 25
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : 1.02 MM , 2.43 MM  [.094 INCH , .04 INCH ]

Dimensions


  • Connector Length : 44.54 MM  [1.753 INCH ]
  • Connector Width : 91.6 MM  [3.606 INCH ]
  • PCB Thickness (Recommended) : .78 - 3.18 MM  [.031 - .125 INCH ]
  • Profile Height from PCB : 31.9 MM  [1.256 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 24, 12
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250
  • Voltage Rating (Max) (VAC) : 250
  • Voltage Rating (Max) (VDC) : 250

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • IP Rating : Not Tested
  • UL Flammability Rating : Not Tested

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Mounting Screw
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 48

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Headers, Male Pins - 1734-DRCP25-86PBB-GC03-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-DRCP25-86PBB-GC03-ND
Headers, Male Pins 1734-DRCP25-86PBB-GC03-ND
HDR, 86P, BLK, ST, 12/20, AU/NI/

HDR, 86P, BLK, ST, 12/20, AU/NI/

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number DRCP25-86PBB-GC03 1734-DRCP25-86PBB-GC03-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Termination Through Hole - Solder
Mounting Panel Mount Through Hole
Unlock Full Specs
to access all available technical data