40 Rectangular Connectors - Housings Plug Black
Win Source Part Number: 1158773-DRC26-40SB-L
Category: Connectors, Interconnects>Rectan
Series: DRC
Number of Positions: 40
Color: Black
Features: Cap (Cover), Dust, IP68, Reduced Wire Seals
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 4
Fastening Type: Screw Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Deutsch Connectors
Other Names: DRC26-40SB-L011-ND,1
Base Product Number: DRC26
CONN PLUG HSG 40POS Product overview: DRC26-40SB-L011 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-DRC26-40SB-L011 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1734-DRC26-40SB-L011-ND | 1158773-DRC26-40SB-L011 | 319-DRC26-40SB-L011 |
| Product Name | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Housings | Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |
| Termination | Crimp |