TE Connectivity Automotive Headers DRC23-64PAA

Description
Body Features Connector & Keying Code : AA Primary Product Color : Black Configuration Features Number of Positions : 64 Number of Rows : 4 Number of Sections : 4 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1.02 MM  [.04 INCH ] Dimensions Connector Length : 45.34 MM  [1.785 INCH ] Connector Width : 149 MM  [5.866 INCH ] PCB Thickness (Recommended) : .78 - 1.57 MM  [.031 - .062 INCH ] Profile Height from PCB : 38.1 MM  [1.5 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Voltage Rating (Max) (VAC) : 250 Voltage Rating (Max) (VDC) : 250 Housing Features Centerline (Pitch) : 4.42 MM  [.174 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DRC23-24PX, DRC23-40PX Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : AA Primary Product Color : Black Configuration Features Number of Positions : 64 Number of Rows : 4 Number of Sections : 4 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1.02 MM  [.04 INCH ] Dimensions Connector Length : 45.34 MM  [1.785 INCH ] Connector Width : 149 MM  [5.866 INCH ] PCB Thickness (Recommended) : .78 - 1.57 MM  [.031 - .062 INCH ] Profile Height from PCB : 38.1 MM  [1.5 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Voltage Rating (Max) (VAC) : 250 Voltage Rating (Max) (VDC) : 250 Housing Features Centerline (Pitch) : 4.42 MM  [.174 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DRC23-24PX, DRC23-40PX Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - DRC23-64PAA - TE Connectivity
Berwyn, PA, United States
Automotive Headers
DRC23-64PAA
Automotive Headers DRC23-64PAA
Body Features Connector & Keying Code : AA Primary Product Color : Black Configuration Features Number of Positions : 64 Number of Rows : 4 Number of Sections : 4 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1.02 MM  [.04 INCH ] Dimensions Connector Length : 45.34 MM  [1.785 INCH ] Connector Width : 149 MM  [5.866 INCH ] PCB Thickness (Recommended) : .78 - 1.57 MM  [.031 - .062 INCH ] Profile Height from PCB : 38.1 MM  [1.5 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Voltage Rating (Max) (VAC) : 250 Voltage Rating (Max) (VDC) : 250 Housing Features Centerline (Pitch) : 4.42 MM  [.174 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DRC23-24PX, DRC23-40PX Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : AA
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 64
  • Number of Rows : 4
  • Number of Sections : 4
  • Number of Signal Positions : 64
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : 1.02 MM  [.04 INCH ]

Dimensions


  • Connector Length : 45.34 MM  [1.785 INCH ]
  • Connector Width : 149 MM  [5.866 INCH ]
  • PCB Thickness (Recommended) : .78 - 1.57 MM  [.031 - .062 INCH ]
  • Profile Height from PCB : 38.1 MM  [1.5 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 24, 12
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250
  • Voltage Rating (Max) (VAC) : 250
  • Voltage Rating (Max) (VDC) : 250

Housing Features


  • Centerline (Pitch) : 4.42 MM  [.174 INCH ]

Industry Standards


  • IP Rating : Not Tested
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Screw
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Other


  • Interface Number : DRC23-24PX, DRC23-40PX

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Automotive Connectors - 7242507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7242507
Automotive Connectors 7242507
DRC23, 64 way header

DRC23, 64 way header

Supplier's Site
Headers, Male Pins - 1734-DRC23-64PAA-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-DRC23-64PAA-ND
Headers, Male Pins 1734-DRC23-64PAA-ND
HDR, 64P, BLK, RA, AU/NI/CU, AA

HDR, 64P, BLK, RA, AU/NI/CU, AA

Buy Now Datasheet
Headers, Male Pins - 1111-DRC23-64PAA-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1111-DRC23-64PAA-ND
Headers, Male Pins 1111-DRC23-64PAA-ND
HDR 64P BLK RA AU/NI/CU AA

HDR 64P BLK RA AU/NI/CU AA

Buy Now Datasheet
Board Mount Connector - DRC Series - DRC23-64PAA - LADD Distribution
Kettering, OH, USA
Board Mount Connector - DRC Series
DRC23-64PAA
Board Mount Connector - DRC Series DRC23-64PAA
90° molded pins

90° molded pins

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey LADD Distribution
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors
Product Number DRC23-64PAA 7242507 1734-DRC23-64PAA-ND DRC23-64PAA
Product Name Automotive Headers Automotive Connectors Headers, Male Pins Board Mount Connector - DRC Series
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Header Connector; Receptacle
Termination Through Hole - Solder Solder
Mounting Board Mount Board Edge, Through Hole, Right Angle PC Mount, Receptacle
Voltage Rating 250 volts 250 volts
Current Rating 7.5 amps 7.5 amps 7.5 amps
Unlock Full Specs
to access all available technical data